Products specifications

Win Source Part Number 1031955-1820-8595
Categories OEM Parts(0-9)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1820-8595 CAD Model

Description

The Amd 1031955-1820-8595 is a high-quality OEM part that is designed to meet the needs of professionals in the field of electronic components.

  • Series: 0-9
  • Supply/Demand: Shortage

You May Also Be Interested in

Renesas Electronics America
Low Skew, 1-to-10 Differential-to-LVPECL/ECL Fanout Buffer
Need more? Email Us
ECAD model for 853S111AYILFT
Song Chuan Precision Company
Lowest to $0.7941
ECAD model for 892HN-1CH-C-12VDC
Siemens
Siemens RNV_NA 8UD1900-0NB05 - 8UD19000NB05
Need more? Email Us
ECAD model for 8UD19000NB05
Integrated Circuit Systems
Need more? Email Us
ECAD model for 9250CF-08LF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for 74LVTH162240MTXTSSOP48
TXC CORPORATION
SMD Seam Sealing X'tal 2.5 × 2.0 40MHZ 15PF
Need more? Email Us
ECAD model for 8Z40090002
Bi technologies
Res Thick Film NET 560 Ohm 2% 2W ±100ppm/C BUS Molded 16-Pin DIP Pin Thru-Hole Magazine
Need more? Email Us
ECAD model for 898-1-R560
Renesas Electronics America
PLL Frequency Translator Single 0.008MHz to 1000MHz 56-Pin VFQFN Tray
Need more? Email Us
ECAD model for 8T49N281C-019NLGI
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for 74V00MTC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention