EN
  • EN
  • DE

853S111AYILFT

Part No 853S111AYILFT
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Low Skew, 1-to-10 Differential-to-LVPECL/ECL Fanout Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Lead Free Yes
Length 7 mm
Number of Pins 32
RoHS Compliant
Thickness 1.4 mm
Width 7 mm
Win Source Part Number 1041221-853S111AYILFT
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 853S111AYILFT CAD Model

Description

The 853S111AYILFT is a low-skew, high-performance clock buffer from Renesas Electronics America. This device is designed to distribute clock signals with minimal timing skew, making it ideal for applications requiring precise synchronization and timing accuracy. It is commonly used in networking, telecommunications, and computing systems.

Applications

  • Networking Equipment (Routers, Switches)
  • Telecommunications Infrastructure
  • High-Performance Computing Systems
  • Data Centers
  • Test and Measurement Equipment

Features

  • Low Output Skew: Minimizes timing differences between output signals.
  • High-Frequency Operation: Supports high-speed clock signals.
  • Multiple Outputs: Distributes clock signals to multiple devices.
  • Low Jitter: Maintains signal integrity.
  • Fanout Buffer: Increases the drive capability of clock signals.

Benefits

  • Improved System Timing: Accurate clock distribution enhances system performance.
  • Reduced Timing Errors: Low skew minimizes timing-related errors.
  • Increased System Reliability: Stable clock signals improve system reliability.
  • Simplified Clock Distribution: Simplifies clock tree design.
  • Enhanced Signal Integrity: Low jitter ensures clean signal transmission.

Additional Details

The 853S111AYILFT typically supports various clock signal standards, such as LVPECL, LVDS, and HCSL. The exact number of outputs, operating frequency range, and power consumption specifications can be found in the Renesas datasheet. It is important to consult the datasheet to ensure compatibility with the target application. The datasheet also specifies propagation delay characteristics.

You May Also Be Interested in

Amd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess