The Renesas PEEL22CV10A-25 is a Programmable Electrically Erasable Logic (PEEL) device designed for implementing custom logic functions in a wide range of applications. This device offers a flexible and cost-effective solution for prototyping, custom logic design, and glue logic replacement.
Applications:
- Prototyping
- Custom logic design
- Glue logic replacement
- Address decoding
- State machines
- Peripheral control
Features:
- Electrically erasable and reprogrammable
- 25ns propagation delay
- 10 input pins
- 10 output pins with programmable polarity
- Variable product term distribution
- Low power consumption
- TTL compatible inputs and outputs
Benefits:
- Flexibility in implementing custom logic functions
- Reprogrammability allows for design changes and updates
- Fast propagation delay for high-speed applications
- Reduced component count and board space
- Simplified design process
- Cost-effective solution for custom logic
Additional Details:
The PEEL22CV10A-25 is programmed using a standard logic programmer. The device's architecture allows for complex logic functions to be implemented with a minimal number of gates. The programmable output polarity allows for active-high or active-low outputs. The variable product term distribution enables efficient implementation of complex Boolean equations. The low power consumption makes it suitable for battery-powered applications. Proper decoupling capacitors should be used to ensure stable operation. The device is available in a variety of packages to suit different board layouts.