EN
  • EN
  • DE

8Z40090002

Part No 8Z40090002
Manufacturer TXC CORPORATION
Catalog OEM Parts (0 - 9)
Description SMD Seam Sealing X'tal 2.5 × 2.0 40MHZ 15PF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041562-8Z40090002
Categories OEM Parts(0-9)
Manufacturer TXC CORPORATION
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8Z40090002 CAD Model

Description

The 8Z40090002 is a crystal oscillator manufactured by TXC CORPORATION. Crystal oscillators are fundamental components used in electronic circuits to provide stable and accurate frequency references for timing and synchronization. This particular model is likely a surface-mount device (SMD) for automated assembly.

Applications:

  • Clock source for microcontrollers and processors
  • Timing reference in communication systems (e.g., networking, wireless)
  • Frequency control in consumer electronics (e.g., wearables, IoT devices)
  • Industrial automation and control systems
  • GPS and navigation systems

Features:

  • High stability and accuracy
  • Low phase noise and jitter
  • Compact SMD package
  • Wide operating temperature range
  • RoHS compliant
  • Precise and reliable frequency output

Benefits:

  • Precise Timing: Ensures accurate timing for digital circuits, crucial for reliable operation.
  • Stable Performance: Minimizes frequency drift and variations over time and temperature.
  • Miniaturization: SMD package enables compact and space-saving designs.
  • Reliable Operation: TXC is a reputable manufacturer of crystal oscillators known for their quality.
  • Cost-Effective Solution: Provides a cost-efficient means of generating accurate clock signals.

Technical Specifications:

Key specifications for the 8Z40090002 include the output frequency (likely in the MHz range), frequency stability (specified in ppm), operating voltage, operating temperature range, and load capacitance. Consult the official TXC CORPORATION datasheet for detailed specifications. The frequency stability is particularly important for applications demanding high precision. The ESR (Equivalent Series Resistance) will also affect the starting characteristics.

In summary, the TXC CORPORATION 8Z40090002 crystal oscillator is a critical component in a wide range of electronic applications, providing the stable and accurate timing necessary for reliable system operation.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.1487
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess