EN
  • EN
  • DE

8T49N281C-019NLGI

Part No 8T49N281C-019NLGI
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description PLL Frequency Translator Single 0.008MHz to 1000MHz 56-Pin VFQFN Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030268-8T49N281C-019NLGI
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8T49N281C-019NLGI CAD Model

Description

The 8T49N281C-019NLGI is a clock generator from Renesas Electronics America, designed for applications that require precise and stable timing. This device is often used in communication and networking equipment to provide accurate clock signals, ensuring proper synchronization and data transmission.

Applications

  • Communication Systems
  • Networking Devices
  • Data Storage Equipment
  • Industrial Automation
  • Test and Measurement Instruments

Features

  • Low Jitter Performance: Minimizes timing errors in high-speed data transmission.
  • Frequency Flexibility: Supports a wide range of output frequencies.
  • Multiple Output Channels: Can generate multiple clock signals simultaneously.
  • Precise Clock Generation: Ensures accurate timing for critical system operations.
  • Clock Distribution: Distributes clock signals efficiently.

Benefits

  • Improved System Performance: Precise clock signals enhance overall system performance.
  • Reduced Bit Error Rate: Low jitter minimizes timing errors, leading to lower bit error rates.
  • Simplified System Design: Integrated features simplify clock tree design.
  • Increased System Reliability: Stable clock signals improve system reliability.
  • Flexibility: Programmability provides flexibility to adapt to different application requirements.

Additional Details

The 8T49N281C-019NLGI includes PLLs (Phase-Locked Loops) for frequency synthesis. It's crucial to consult the official Renesas datasheet for precise specifications, including frequency ranges, output signal types (e.g., LVPECL, LVDS), voltage requirements, and power consumption. The datasheet will also detail any programmable features and their configuration.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess