EN
  • EN
  • DE

AM29LV040B-120JF(SPANSION)

Part No AM29LV040B-120JF(SPANSION)
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (A - B)
Description NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8 120ns 32-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542320050, 8542320050
Win Source Part Number 1012105-AM29LV040B-120JF(SPANSION)
Categories OEM Parts(A-B)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29LV040B-120JF(SPANSION) CAD Model

Description

The AM29LV040B-120JF is a 4 Mbit, 3.0 Volt-only Flash memory device manufactured by Spansion (now Cypress Semiconductor). It is designed for a wide range of embedded applications requiring non-volatile storage of data and code. This memory device offers low power consumption, fast access times, and high reliability, making it suitable for various electronic systems.

Applications

  • Embedded systems
  • Industrial control systems
  • Telecommunications equipment
  • Networking devices
  • Consumer electronics

Features

  • 4 Mbit (512 K x 8) organization: Provides ample storage for code and data.
  • 3.0 Volt-only operation: Reduces power consumption and simplifies system design.
  • Sector Erase Architecture: Supports uniform 64 Kbyte sectors for efficient memory management.
  • Fast access time: 120 ns access time enables quick data retrieval.
  • Low power consumption: Minimizes power requirements for portable and energy-sensitive applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is off.
  • Low Power: Reduces energy consumption, making it ideal for battery-powered devices.
  • Fast Read Access: Enables quick boot-up and data access.
  • Sector Erase: Simplifies memory management and allows for flexible data storage.
  • Reliable Operation: Ensures data integrity and system stability.

Additional Details

The AM29LV040B-120JF operates from a single 3.0 Volt power supply, simplifying system power requirements. It features a sector erase architecture, with uniform 64 Kbyte sectors, allowing for flexible memory management and efficient data storage. The device supports both read and write operations. It features a fast access time of 120 ns, which allows for quick data retrieval, critical for real-time applications. The memory device is available in various packages, including PLCC and TSOP, to accommodate different board layouts and mounting requirements. It also includes protection features such as write protection to prevent accidental data corruption. The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of environmental conditions. This flash memory is often used to store firmware, configuration data, and application code in embedded systems. The device's low power consumption extends battery life in portable applications.

The AM29LV040B-120JF is a reliable and efficient flash memory device suitable for various embedded applications. Its low power consumption, fast access time, and sector erase architecture make it a versatile choice for non-volatile storage needs.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess