Products specifications

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214728-MAX690A
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX690A CAD Model

Description

The MAX690A is a highly reliable microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a leader in innovative analog and mixed-signal products. This device is engineered to monitor power supplies in µP and digital systems, providing a crucial safeguard against power failures and ensuring the integrity of the system's operation.

Key Features

  • Power Supply Monitoring: The MAX690A actively monitors the system's power supply voltage and maintains a reset output until the power supply has stabilized at the correct voltage. This feature ensures that the µP and other digital systems initiate operation in a predictable state.
  • Battery Backup Switching: In the event of a power failure, the device automatically switches to a backup battery, maintaining the volatile memory contents and ensuring uninterrupted operation of critical components.
  • Low Power Consumption: Designed for efficiency, the MAX690A features a low quiescent current, making it suitable for battery-powered applications where power conservation is paramount.
  • Watchdog Timer: The integrated watchdog timer monitors system operation and can reset the µP if it fails to strobe within a preset time frame, providing an additional layer of system reliability.
  • Manual Reset Input: A dedicated input allows for a manual reset, enabling system operators to trigger a reset event as needed.

Applications

The MAX690A is versatile and can be used in a wide range of applications, including:

  • Computers and Controllers
  • Intelligent Instruments
  • Portable/Battery-Powered Equipment
  • Embedded Systems

Technical Specifications

The device operates over a wide voltage range and is available in various packages to suit different application requirements. The MAX690A's technical specifications include:

  • Voltage Monitoring Range: Adjustable
  • Supply Current: Low
  • Operating Temperature Range: Specified for commercial, industrial, and automotive applications
  • Packaging Options: PDIP, SOIC, and others

In conclusion, the MAX690A from Maxim Integrated is a robust, low-power µP supervisory circuit that enhances system reliability through power monitoring, battery backup, and watchdog functionality. Its versatility makes it an ideal choice for maintaining the integrity of a wide array of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention