EN
  • EN
  • DE

P83C552EBA

Part No P83C552EBA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Single-chip 8-bit microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234846-P83C552EBA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P83C552EBA CAD Model

Description

Introducing the NXP P83C552EBA Microcontroller

The NXP P83C552EBA is a robust 8-bit microcontroller that combines the efficiency of the 80C51 architecture with a variety of integrated features to support a wide range of applications. This powerful MCU is designed to deliver high performance and reliability for industrial control systems, automotive applications, and various embedded systems that require sophisticated control mechanisms.

Key Features:

  • Advanced 80C51 Central Processing Unit: At the heart of the P83C552EBA is an enhanced version of the well-known 80C51 CPU, which offers a high level of performance while maintaining compatibility with existing 80C51-based software.
  • Integrated Peripherals: This microcontroller comes with a range of built-in peripherals, including multiple 16-bit timers/counters, serial communication interfaces (UART/USART), input/output ports, and an interrupt controller, enabling versatile system design and reducing the need for additional components.
  • On-Chip Memory: Equipped with ample on-chip memory, the P83C552EBA includes both volatile and non-volatile memory options. It features a sizable amount of RAM for data storage and an EEPROM for non-volatile memory storage, facilitating complex program execution and data retention across power cycles.
  • Power Management: The microcontroller supports various power-saving modes, which allow designers to optimize power consumption for battery-powered or energy-conscious applications.
  • Robust I/O Capabilities: With a flexible set of input/output lines, the P83C552EBA can interface with a wide array of sensors, actuators, and other peripherals, making it ideal for control-oriented tasks.
  • High Integration: The high level of integration on a single chip not only simplifies the design process but also leads to cost savings and reduced board space requirements.

Applications:

The versatility of the P83C552EBA makes it suitable for an extensive range of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and process control
  • Home appliances
  • Consumer electronics
  • Embedded systems requiring reliable real-time control

With its combination of performance, integrated features, and ease of use, the NXP P83C552EBA microcontroller stands out as a top choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1012 $84.3036
6+ $23.0573 $138.3438
8+ $22.3365 $178.6920
11+ $21.6170 $237.7870
14+ $20.8963 $292.5482
19+ $18.7341 $355.9479
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess