EN
  • EN
  • DE

L6227PD

Part No L6227PD
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description DMOS DUAL FULL BRIDGE DRIVER WITH PWM CURRENT CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Package Type PowerSO
Packaging Rail/Tube
Operating Current 10(mA)
Operating Temperature (Max) 150C
Operating Temperature (Min) -40C
Operating Temperature Classification Automotive
Rad Hardened No
Operating Supply Voltage (Typ) 48(V)
Operating Supply Voltage (Min) 8(V)
Operating Supply Voltage (Max) 52(V)
Motor Controller Type Motor Driver
Win Source Part Number 083340-L6227PD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6227PD CAD Model

Description

STMicroelectronics L6227PD Dual DMOS Full Bridge Motor Driver

The L6227PD from STMicroelectronics is a high-performance dual full bridge driver designed to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors. This integrated circuit (IC) is notable for its robustness and efficiency, making it an ideal choice for a wide array of industrial and consumer applications.

Key Features:

  • Integrated Power Switches: The device includes low RDS(on) DMOS output power switches, which ensure high efficiency and reduced heat dissipation.
  • Operating Voltage Range: The L6227PD operates within a supply voltage range of 8V to 52V, accommodating a variety of power requirements for different applications.
  • Output Current Capacity: Capable of delivering up to 1A per channel, the L6227PD can drive a wide range of motors with varying power needs.
  • Thermal Shutdown and Under-Voltage Lockout: Safety features such as thermal shutdown and under-voltage lockout protect the device and the motor from damage due to over-temperature or low-voltage conditions.
  • Non-Dissipative Overcurrent Protection: The innovative non-dissipative overcurrent detection and protection feature ensures the longevity of the motor driver by preventing damage from overcurrent conditions.
  • Cross-Conduction Protection: This feature prevents simultaneous high-side and low-side conduction, which could otherwise lead to short circuits and damage.

Applications:

The versatility of the L6227PD makes it suitable for a diverse range of applications, including:

  • Factory automation and robotics
  • Precision stepper motor control
  • Office automation machines
  • Medical equipment
  • Gaming and entertainment machines

Package Information:

The L6227PD comes in a PowerSO-36 (20+2+2) package, providing a compact solution while allowing for efficient heat dissipation and easy integration into various designs.

Conclusion:

With its combination of performance, protection features, and versatility, the L6227PD is an excellent choice for designers looking to implement a reliable motor driving solution in their next project. STMicroelectronics' commitment to quality ensures that this motor driver will deliver the performance expected for demanding applications.

You May Also Be Interested in

NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4565 $52.1955
17+ $6.1181 $104.0077
26+ $5.9269 $154.0994
35+ $5.7358 $200.7530
46+ $5.5446 $255.0516
61+ $4.9710 $303.2310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess