EN
  • EN
  • DE

P87LPC767BD

Part No P87LPC767BD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234906-P87LPC767BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87LPC767BD CAD Model

Description

The NXP P87LPC767BD is a highly integrated microcontroller that is part of NXP's 80C51 microcontroller family. This compact and versatile MCU is designed for embedded systems requiring low power consumption and high performance within a small footprint. It is ideal for a wide range of applications, including industrial control, consumer electronics, and automotive systems.

Key Features

  • Core: An 80C51 processor core that is capable of executing instructions at twice the speed of a conventional 80C51 at the same clock frequency, thanks to its advanced architecture.
  • Memory: Equipped with 4 KB of on-chip EEPROM, the P87LPC767BD provides ample space for user code and data, and supports both read and write operations.
  • Digital Peripherals: Includes 21 general-purpose I/O pins, two 16-bit timers/counters, and a programmable counter array (PCA) for enhanced control applications.
  • Analog Features: Offers an 8-channel, 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors and inputs.
  • Communication: Features a full-duplex UART serial port for serial communication, which can be used for interfacing with other microcontrollers, computers, or peripheral devices.
  • Frequency: Supports an external crystal frequency of up to 20 MHz, providing the flexibility to select the desired clock speed for various applications.
  • Power Management: Includes power-down and idle modes to minimize power consumption, making it suitable for battery-operated devices.
  • Temperature Range: Operational within the industrial temperature range, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a 20-pin DIP (Dual In-line Package) or SO (Small Outline) package, the P87LPC767BD offers a compact solution for space-constrained applications.

Applications

The versatility of the P87LPC767BD makes it suitable for a variety of applications, particularly where efficient power management and high-speed processing are required. Its robust feature set is well-suited for:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Security systems

With its combination of performance, power efficiency, and integration, the NXP P87LPC767BD microcontroller is an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7761 $223.8805
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 229 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess