EN
  • EN
  • DE

P83C754EBDDB/CV8734

Part No P83C754EBDDB/CV8734
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343443-P83C754EBDDB/CV8734
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P83C754EBDDB/CV8734 CAD Model

Description

The NXP P83C754EBDDB/CV8734 is a robust, low-power microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This microcontroller is a part of NXP's 8-bit family of devices, known for their reliability and ease of integration into various electronic systems.

Core Features:

  • Advanced 8-bit Microcontroller: The P83C754EBDDB/CV8734 is built around a high-performance 8-bit microcontroller core, offering a perfect blend of processing power and energy efficiency.
  • On-Chip Memory: It comes with integrated memory options, including a generous amount of ROM/EPROM and RAM, which facilitates sophisticated program execution and data storage without the need for external memory components.
  • Peripheral Integration: This microcontroller boasts a range of on-board peripherals, such as timers, serial communication interfaces, and I/O ports, which are crucial for handling various tasks without additional components.
  • Analog Features: With its built-in analog-to-digital converter (ADC), the P83C754EBDDB/CV8734 can easily process analog signals, making it ideal for sensor-based applications.
  • Low Power Consumption: Designed to be energy-efficient, it operates on low power modes, which is essential for battery-powered devices and applications where power conservation is critical.
  • Robust Design: The microcontroller is engineered to withstand harsh conditions, making it suitable for automotive applications that require high reliability and extended temperature ranges.

Applications:

The versatility of the NXP P83C754EBDDB/CV8734 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Embedded control systems
  • Consumer electronics

With its combination of performance, integrated features, and durability, the NXP P83C754EBDDB/CV8734 microcontroller is a reliable choice for designers and engineers looking to develop advanced electronic systems with stringent requirements.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess