EN
  • EN
  • DE

P83CE528EFB/010

Part No P83CE528EFB/010
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343449-P83CE528EFB/010
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83CE528EFB/010 CAD Model

Description

Product Overview: NXP P83CE528EFB/010

The NXP P83CE528EFB/010 is a sophisticated microcontroller designed to cater to a wide range of applications, particularly those requiring a balance between performance and power efficiency. This product is part of NXP's renowned microcontroller portfolio and is engineered to provide a versatile solution for embedded systems.

Key Features

  • Core: The P83CE528EFB/010 is built around an 80C51 microcontroller core, which is known for its reliability and ease of use. This core operates at a frequency that ensures a good trade-off between processing speed and power consumption.
  • Memory: Equipped with ample on-chip memory, this microcontroller includes both RAM and ROM, facilitating robust application development without the need for extensive external memory components.
  • I/O Ports: Multiple general-purpose I/O ports are available, providing the flexibility to interface with a variety of peripherals and sensors. These I/O options are crucial for adapting the microcontroller to specific application needs.
  • Communication Interfaces: The P83CE528EFB/010 includes standard communication interfaces such as UART, SPI, and I2C, allowing for easy integration into existing systems and facilitating communication with other devices.
  • Power Management: Advanced power management features are integrated into the device, which help to reduce power consumption during idle periods and contribute to the overall energy efficiency of the end application.

Applications

The NXP P83CE528EFB/010 is an ideal choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

NXP is committed to delivering high-quality products, and the P83CE528EFB/010 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliability and performance even in the most demanding conditions.

For developers and engineers looking for a robust microcontroller with a comprehensive feature set, the NXP P83CE528EFB/010 offers an excellent blend of performance, power efficiency, and versatility, making it a top choice for a wide array of electronic applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess