Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 082971-MAX3221ECDB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3221ECDB CAD Model

Description

The MAX3221ECDB is a high-quality, reliable product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: Single driver/receiver
  • Operating Voltage: 3.0V to 5.5V
  • ESD Protection: Exceeds ±15kV using the Human Body Model (HBM)
  • Package: 16-pin SSOP package
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $10.3827
ECAD model for ADM236LAN
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
ECAD model for MAX202ICSE
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
ECAD model for DS90C031TMX
Infineon Technologies
IC TXRX CAN 1MBAUD 8DSOP
Lowest to $2.1150
ECAD model for TLE7250GVIOXUMA2
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3207 $59.4315
95+ $1.2370 $117.5150
145+ $1.1953 $173.3185
205+ $1.1117 $227.8985
265+ $1.0699 $283.5235
330+ $1.0282 $339.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention