EN
  • EN
  • DE
  • IT

P87C51RB+4A

Part No P87C51RB+4A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 086216-P87C51RB+4A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51RB+4A CAD Model

Description

Introducing the NXP P87C51RB+4A Microcontroller

The NXP P87C51RB+4A is a powerful and versatile microcontroller that offers an optimal solution for a wide range of embedded systems. This high-performance 8-bit MCU is based on the industry-standard 80C51 architecture, making it compatible with a vast ecosystem of development tools and application notes.

At the heart of the P87C51RB+4A is a robust core that operates at up to 60 MHz with a 12-clock cycle per machine instruction, which can be reduced to 6 clock cycles in X2 mode for critical timing applications. This speed enhancement enables the MCU to handle complex tasks more efficiently, making it perfect for time-sensitive applications such as real-time control systems.

One of the standout features of the P87C51RB+4A is its 16 KB of on-chip Flash memory, which provides ample space for application code storage. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy firmware updates and application-level code modifications without the need for additional programming hardware.

In addition to its program memory, the microcontroller boasts 512 bytes of on-chip RAM, which is essential for temporary data storage during operation. The P87C51RB+4A also includes a wide range of peripherals that enhance its functionality, such as:

  • Four 8-bit I/O ports for versatile interface options.
  • Three 16-bit timers/counters for precise time management and event counting.
  • A full-duplex enhanced UART for serial communication.
  • An eight-source, four-priority-level, nested interrupt structure for responsive interrupt handling.

For security and data integrity, the P87C51RB+4A features a Programmable Watchdog Timer (WDT), which helps prevent system lock-ups and ensures reliable operation. The microcontroller also supports Power-down and Idle modes, enabling power-saving strategies that are crucial for battery-operated devices.

With its versatile set of features and high-speed performance, the NXP P87C51RB+4A microcontroller is an ideal choice for a multitude of applications, including industrial control, consumer electronics, automation, and much more. Its robust design and easy programmability make it a go-to solution for engineers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2026 $61.0130
12+ $10.0127 $120.1524
18+ $9.6997 $174.5946
25+ $9.3867 $234.6675
32+ $9.0737 $290.3584
43+ $8.1358 $349.8394
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess