EN
  • EN
  • DE

P87C54

Part No P87C54
Manufacturer NXP / Nexperia
Description 80C51 8-bit microcontroller family 4K/8K/16K/32K ROM/OTP 128B/256B RAM low voltage 2.7 to 5.5 V, low power, high speed 30/33 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234882-P87C54
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C54 CAD Model

Description

The NXP P87C54 is a high-performance microcontroller that is a part of the 80C51 family, offering a versatile and powerful solution for embedded systems. With its robust architecture and enhanced feature set, the P87C54 is designed to tackle a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • 8-bit Microcontroller: The P87C54 operates with an 8-bit data bus, making it suitable for a variety of applications that require efficient data manipulation and control.
  • High-Speed Architecture: The device can run at up to 33 MHz, providing high-speed processing capabilities for time-critical tasks.
  • ROM/EPROM Memory Variants: It comes with a range of memory options, including versions with on-chip ROM or EPROM, allowing for flexibility in programming and data storage.
  • RAM: The P87C54 includes 256 bytes of RAM, providing sufficient space for stack operations and temporary data storage.
  • Four 8-bit I/O Ports: These fully configurable I/O ports enhance the microcontroller's ability to interface with external devices and expand its functionality.
  • Three 16-bit Timer/Counters: These versatile timers support a range of timing and counting functions, essential for tasks such as event measurement and pulse generation.
  • Serial Communication: The integrated serial port supports full-duplex UART/USART communication, enabling easy data exchange with other devices and systems.
  • Interrupt System: With a priority-level interrupt system, the P87C54 can manage multiple external and internal interrupts efficiently, ensuring responsive performance in complex applications.
  • Power-Saving Modes: The microcontroller supports idle and power-down modes, which help to reduce power consumption and extend the life of battery-operated devices.

Applications

The P87C54 microcontroller is ideal for a variety of applications, including but not limited to:

  • Automotive control systems
  • Home automation
  • Industrial automation
  • Consumer electronics
  • Communication systems

With its combination of performance, memory options, and I/O capabilities, the NXP P87C54 is a reliable choice for developers looking to create sophisticated and efficient embedded systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2178 $65.7424
18+ $6.7429 $121.3722
27+ $6.5315 $176.3505
37+ $6.3213 $233.8881
48+ $6.1111 $293.3328
64+ $5.4782 $350.6048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess