EN
  • EN
  • DE

P89LPC916FDH

Part No P89LPC916FDH
Manufacturer NXP / Nexperia
Description 8-bit microcontrollers with accelerated two-clock 80C51 core 2 kB 3 V Flash with 8-bit A/D converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234969-P89LPC916FDH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC916FDH CAD Model

Description

The NXP P89LPC916FDH is a highly integrated microcontroller tailored for a wide range of applications. This 8-bit device is based on a high-performance processor architecture that operates at a maximum frequency of 20 MHz. It is part of NXP's 89LPC900 family of low-power CMOS microcontrollers which are designed to deliver the computational power and flexibility of a traditional microcontroller within the operational constraints of low power consumption and minimal space requirement.

Key Features

  • Advanced 8-bit microcontroller: The P89LPC916FDH features an 8-bit microcontroller with an accelerated two-clock 80C51 core that ensures the device can handle complex tasks efficiently.
  • Enhanced Flash Memory: Equipped with 16 KB of on-chip flash memory, this microcontroller offers ample space for application code and data storage, with the added benefit of in-system programmability for easy updates and code maintenance.
  • Flexible I/O Options: With 21 general-purpose I/O pins, this device provides versatile interface options to connect with a broad range of peripheral devices, enabling the creation of sophisticated and interactive systems.
  • On-chip Oscillator: The inclusion of a precision on-chip oscillator helps in reducing the external component count, thereby saving space and cost on the PCB design.
  • Power-saving modes: Multiple power-saving modes, including Idle and Power-down modes, ensure that the microcontroller can operate efficiently in battery-powered and power-sensitive applications.

Applications

The NXP P89LPC916FDH is ideal for use in a variety of applications, ranging from industrial control systems to consumer electronics. Its robust feature set makes it particularly well-suited for applications such as:

  • Automotive systems
  • Home automation
  • Security systems
  • Battery management
  • Small-scale robotics

With its combination of performance, power efficiency, and design flexibility, the P89LPC916FDH from NXP is a smart choice for developers looking to create advanced, reliable, and cost-effective microcontroller-based solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess