EN
  • EN
  • DE

P89LV51RB2BA,512

Part No P89LV51RB2BA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44PLCC / MCU 8-bit 80C51 CISC 16KB Flash 3.3V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89LV
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791313-P89LV51RB2BA,512
Popularity Medium
Supply and Demand Status Limited
Family Name P89LV51RB
Introduction Date June 30, 2003
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LV51RB2BA,512 CAD Model

Description

Product Overview: P89LV51RB2BA,512 - NXP

The P89LV51RB2BA,512 is a robust 8-bit microcontroller designed by NXP Semiconductors, featuring a low-voltage, high-performance CMOS technology. This microcontroller is part of the 8051 family, renowned for its versatility and wide acceptance in the embedded systems industry. The P89LV51RB2BA,512 is particularly suitable for battery-powered applications and other systems requiring low power consumption without compromising processing capabilities.

Key Features:

  • CPU: Based on the high-performance 80C51 architecture, the P89LV51RB2BA,512 operates at up to 40 MHz frequency with a 6-clock or 12-clock selectable cycle per machine cycle, allowing for efficient instruction execution.
  • Memory: Equipped with 64 KB of flash memory, this microcontroller offers ample space for application code. The flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), enabling easy firmware updates and data storage.
  • I/O Ports: It has 32 programmable I/O lines which are divided into four 8-bit ports, providing flexibility in interfacing with external peripherals.
  • Timers: Three 16-bit timers/counters are included, enabling precise time delays and counting capabilities essential for various control applications.
  • Serial Communication: The device supports a full-duplex enhanced UART for serial communication, which can be used for interfacing with modems, serial printers, and other serially interfaced devices.
  • Power Management: An idle mode and power-down mode help to minimize power consumption, making it ideal for battery-operated devices.
  • Operating Voltage: The microcontroller operates at a voltage range of 2.7V to 5.5V, providing flexibility in different power environments.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

Applications:

The P89LV51RB2BA,512 is perfectly suited for a wide range of applications, including industrial control systems, consumer electronics, automotive systems, and battery-powered devices. Its low-power consumption coupled with its high processing speed and ISP/IAP capabilities make it a preferred choice for designers looking for a flexible and efficient microcontroller solution.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess