EN
  • EN
  • DE

FS32K144UFT0VLLT

Part No FS32K144UFT0VLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M4F
Core Size 32-Bit
Speed 112MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809026-FS32K144UFT0VLLT
Ultra Librarian 3D Model Ultra Librarian FS32K144UFT0VLLT CAD Model

Description

The NXP FS32K144UFT0VLLT is a state-of-the-art microcontroller designed for automotive and industrial applications that require robust performance and reliability. This powerful device is a member of the S32K1xx series, which is engineered to streamline development and enable faster time-to-market for various electronic control units (ECUs).

Key Features

  • Core: ARM Cortex-M4F core operating at up to 72 MHz, providing high-efficiency signal processing capabilities and floating-point unit for computation-intensive applications.
  • Memory: Features 256 KB of flash memory and 32 KB of RAM, offering ample space for complex software stacks and real-time data processing.
  • Connectivity: Includes a range of communication interfaces such as CAN, LIN, UART, SPI, and I2C, ensuring versatile connectivity options for various peripherals and networks.
  • Timers and Analog Features: Comes with multiple timing and control peripherals, including a 12-bit ADC, timers, and PWM channels, providing precise control for a wide array of sensor and actuator applications.
  • Package: Housed in a 100-pin LQFP package, the device is designed for space-constrained applications while allowing for sufficient I/O capabilities and thermal management.
  • Safety and Reliability: Designed with functional safety in mind, it meets the ISO 26262 standard, making it suitable for applications that require automotive safety integrity level (ASIL) compliance.
  • Temperature Range: Capable of operating in extreme temperatures ranging from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Software Support: Supported by the NXP Software Development Kit (SDK) and S32 Design Studio IDE, providing developers with comprehensive tools and middleware for efficient software development.

Applications

The NXP FS32K144UFT0VLLT microcontroller is ideal for a variety of applications within the automotive sector, including body electronics, lighting, powertrain systems, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial automation, motor control, and IoT devices where reliability and performance are critical.

With its robust feature set, the FS32K144UFT0VLLT microcontroller is a prime choice for designers and engineers looking to create sophisticated and durable electronics for safety-critical automotive and industrial systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,583 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess