EN
  • EN
  • DE

PBHV9215Z,115

Part No PBHV9215Z,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 150V 2A 1450mW Automotive 4-Pin(3+Tab) SC-73 T/R / TRANS PNP 150V 2A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 150V
Max Vce (sat) 350mV @ 400mA, 2A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 80 @ 1A, 10V
Maximum Power Dissipation 1.45W
Frequency - Transition 35MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 004313-PBHV9215Z,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PBHV9215Z
Introduction Date November 11, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PBHV9215Z,115 CAD Model

Description

Product Overview: PBHV9215Z,115

The PBHV9215Z,115 is a high-voltage power transistor from NXP Semiconductors, a leader in the design and manufacturing of semiconductor products. This particular component is designed to cater to a wide range of applications that require high voltage capabilities, such as switch-mode power supplies, lighting, converters, and inverters. With its robust design and superior performance, the PBHV9215Z,115 is an ideal choice for engineers looking to improve efficiency and reliability in their electronic designs.

Key Features

  • Voltage Capacity: The transistor can handle continuous collector-emitter voltages up to 150V, making it suitable for high-voltage applications.
  • Current Handling: It has a continuous collector current rating of 1.9A, allowing it to drive moderate loads with ease.
  • Power Dissipation: With a power dissipation of 25W, this transistor can manage significant energy without overheating, ensuring stability and longevity.
  • High-Speed Switching: The device is optimized for high-speed switching, which is crucial for efficiency in power conversion applications.
  • Package: The PBHV9215Z,115 comes in a SOT-223 package, which is known for its compact footprint and excellent thermal performance.

Applications

Due to its high-voltage and current capabilities, the PBHV9215Z,115 is suitable for a variety of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • LED lighting drivers
  • DC-DC converters
  • Charging circuits for battery-powered devices
  • Motor control circuits

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PBHV9215Z,115 is no exception, undergoing rigorous testing to ensure it performs consistently under a variety of conditions. Its construction is lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronic applications.

Conclusion

The NXP PBHV9215Z,115 transistor is a high-voltage, high-performance solution for designers who need a reliable component capable of handling significant power in a compact package. Its combination of voltage and current ratings, speed, and thermal efficiency makes it a versatile choice for a wide range of high-voltage applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,420 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess