EN
  • EN
  • DE

PBSS5140D

Part No PBSS5140D
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 40 V low VCEsat PNP transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 344499-PBSS5140D
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS5140D CAD Model

Description

The NXP PBSS5140D is a high-performance, low V<sub>CESAT NPN transistor that offers excellent thermal and electrical characteristics. This bipolar junction transistor is designed to deliver high efficiency in a compact footprint, making it an ideal choice for a wide range of applications.

Key Features

  • High Current Capability: The PBSS5140D can handle continuous collector currents up to 1 A, making it suitable for driving high-current loads.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage of typically 115 mV at 1 A, this transistor ensures minimal power loss and heat generation in switching applications.
  • High Collector-Emitter Breakdown Voltage: The device features a breakdown voltage of 40 V, providing a good safety margin for transient conditions and higher voltage operations.
  • High-Speed Switching: The fast switching speed of the PBSS5140D enhances performance in circuits that require quick transitions, such as switching regulators and converters.
  • Small Package Size: Encased in a SOT23 (TO-236AB) surface-mount package, the transistor is optimized for space-constrained applications.

Applications

The NXP PBSS5140D is versatile and can be used in a variety of circuit designs. Its primary applications include:

  • Switch mode power supplies (SMPS)
  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • LED drivers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PBSS5140D is no exception. It is manufactured to meet the stringent requirements of the automotive industry, ensuring high reliability and performance in even the most demanding conditions.

Conclusion

The NXP PBSS5140D transistor is a robust and efficient solution for designers looking to optimize their power circuitry with a high-performance, low-saturation NPN transistor. Its combination of high current handling, low power dissipation, and compact package make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess