EN
  • EN
  • DE

PBSS5260PAP

Part No PBSS5260PAP
Manufacturer NXP / Nexperia
Description 60 V, 2 A PNP/PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235573-PBSS5260PAP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS5260PAP CAD Model

Description

The NXP PBSS5260PAP is a high-performance, low VCEsat (BISS) transistor that is part of NXP's portfolio of low VCEsat transistors designed to provide energy-efficient solutions for a wide range of applications. This product is known for its exceptional efficiency, which is a result of the low collector-emitter saturation voltage that minimizes power loss during operation.

Key Features

  • Low Collector-Emitter Saturation Voltage (VCEsat): The PBSS5260PAP boasts a very low VCEsat, which significantly reduces conduction losses and improves overall system efficiency, making it ideal for power management applications.
  • High Collector Current (IC): With a high maximum collector current capability, this transistor can handle significant levels of current, making it suitable for high-power switching applications.
  • High Collector-Emitter Breakdown Voltage (BVCEO): The device is designed to withstand high voltage conditions without breaking down, ensuring reliable operation under various circumstances.
  • High Efficiency: The combination of low VCEsat and high current capability results in a highly efficient transistor, ideal for reducing power consumption in electronic circuits.
  • Small Package Size: The PBSS5260PAP comes in a small and flat lead SOT1061 package, which is excellent for space-constrained applications while providing good thermal performance.

Applications

The NXP PBSS5260PAP is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power management modules
  • Load switches
  • Motor control circuits
  • LED drivers
  • Charging circuits for battery-powered devices

Conclusion

The NXP PBSS5260PAP transistor is a robust, efficient, and reliable component that offers a blend of low saturation voltage, high current handling, and high breakdown voltage, all packed into a compact form factor. It is an excellent choice for designers looking to enhance the energy efficiency and performance of their power-sensitive applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3588 $50.2320
340+ $0.2944 $100.0960
530+ $0.2852 $151.1560
725+ $0.2760 $200.1000
940+ $0.2668 $250.7920
1,255+ $0.2392 $300.1960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess