EN
  • EN
  • DE

PC74HC238N

Part No PC74HC238N
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269098-PC74HC238N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC238N CAD Model

Description

Product Overview: NXP PC74HC238N

The NXP PC74HC238N is a high-speed CMOS device that belongs to a family of silicon integrated circuits. This 3-to-8 line decoder/demultiplexer IC is designed to provide high-performance and reliable solutions for a variety of digital applications. The chip is particularly suitable for those applications requiring a high noise immunity and low power consumption, making it a preferred choice for battery-operated and portable devices.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage Range: 2.0 to 6.0V
  • High Noise Immunity: NXP's advanced CMOS technology provides enhanced noise immunity for reliable operation in challenging environments.
  • Low Power Consumption: The PC74HC238N is designed for energy efficiency, which is ideal for extending the battery life of portable devices.
  • Output Current: Capable of sourcing or sinking up to 25 mA at outputs, offering robust drive capabilities.
  • Pin Configuration: Standard 16-pin DIP (Dual In-line Package) for easy integration into a wide range of circuit boards.
  • Operating Temperature: Designed to operate over a broad temperature range, typically from -40°C to +125°C.

Applications

The versatility of the NXP PC74HC238N makes it suitable for a wide array of applications. It is commonly used in:

  • Memory decoding or data routing applications
  • Computer systems and peripherals
  • Instrumentation and control systems
  • Communication devices
  • Portable electronics

Quality and Reliability

NXP is known for its commitment to quality, and the PC74HC238N is no exception. Each IC undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. With its robust design and proven technology, the PC74HC238N is a component you can trust for your digital decoding and demultiplexing needs.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess