EN
  • EN
  • DE

PC74HCT138T

Part No PC74HCT138T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084122-PC74HCT138T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT138T CAD Model

Description

NXP PC74HCT138T High-Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer

The NXP PC74HCT138T is a high-performance integrated circuit designed to address the demands of high-speed logic systems. This 3-to-8 line decoder/demultiplexer is a part of the HCT family, which means it is compatible with TTL logic levels while offering the speed and power efficiency of CMOS technology. The device is ideal for applications requiring the conversion of a binary input signal to a selected output line, making it an essential component in a variety of digital systems.

The PC74HCT138T is designed to operate with a supply voltage of 4.5V to 5.5V, making it suitable for interfacing with 5V systems. With its high noise immunity and low power consumption, this decoder/demultiplexer is optimized for use in noisy environments and power-sensitive applications.

Featuring three binary select inputs (A, B, and C), the PC74HCT138T can decode up to eight mutually exclusive outputs. Additionally, it has three enable inputs: two active-low (E1, E2) and one active-high (E3). These enable inputs must be satisfied to activate the device's decoding function. When enabled, the selected output will go low based on the binary value presented at the select inputs.

The IC comes in a SOT109-1 (SO16) package, which is a small-outline package that is suitable for space-constrained applications. Its 16-pin configuration allows for easy integration into a variety of circuit boards and systems. The PC74HCT138T is also characterized by its fast propagation delay, which ensures quick response times in critical applications.

Applications for the NXP PC74HCT138T include, but are not limited to, memory chip selection, data routing, function generation, and control logic for various digital systems. Its versatility and high-performance characteristics make it a go-to choice for engineers and designers looking to build efficient and reliable digital logic solutions.

Overall, the NXP PC74HCT138T is a robust and efficient solution for digital decoding and demultiplexing needs, providing high-speed operation and compatibility with existing TTL logic-based systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess