Products specifications Report Issue?

Win Source Part Number 1084126-PC74HCT174T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT174T CAD Model

Description

The PC74HCT174T is a high-speed Si-gate CMOS device from NXP Semiconductors designed to be a functional and pin-compatible replacement for the popular 74HC174 and 74HCT174 integrated circuits. This hex D-type flip-flop features six independent D-type flip-flops with direct clear inputs and is optimized for use in systems that require the capture and storage of digital data. It is particularly well-suited for implementing buffer registers, shift registers, and state machines.

Key Features:

  • Logic Family: HCT
  • Logic Type: Hex D-type Flip-flop with Reset
  • Trigger Type: Positive-edge
  • Output Capability: Standard
  • IC Output Type: Tri-state
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: SO16
  • Pin Count: 16

The PC74HCT174T is characterized by its high noise immunity and low power consumption, which makes it applicable in a variety of digital applications where energy efficiency is paramount. The positive-edge trigger of the flip-flops ensures that data is captured on the rising edge of the clock signal, providing precise timing and synchronization with other elements of a digital system.

With its wide operating temperature range, the PC74HCT174T is reliable in even the most demanding of environments, ensuring consistent performance across a range of industrial and commercial applications. The tri-state output feature allows for multiple devices to be connected to a common bus, which is controlled by the output enable (OE) input, making it an excellent choice for bus-oriented systems.

Manufactured in a small-outline package (SO16), the PC74HCT174T is designed for space-constrained applications while providing the robustness and high functionality expected from NXP Semiconductors. Whether used in automation, control systems, or digital signal processing, the PC74HCT174T is an ideal solution for designers looking for a reliable and high-performance flip-flop IC.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-2000-24
L-com
1.75"x19" (1U) 24 Port Category 6 Shielded Feed-Thru Coupler panel with Cable
Need more? Email Us
ECAD model for PR175-SC6-24-CM
Taiwan Semiconductor
Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Need more? Email Us
ECAD model for RS1GFL RVG
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-200-15
World Produts Inc.
Need more? Email Us
ECAD model for PA6SMBJ27CA
World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ6.0A-F
Samtec Inc.
Micro Rf Cable Assembly
Need more? Email Us
ECAD model for RF174-01SB1-01RP1-0600
Richtek USA Inc.
Need more? Email Us
ECAD model for RT9170-12CB
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
ECAD model for P-RSM 55-099-15M

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention