Product Overview: PCM4201PW from Texas Instruments
The PCM4201PW is a high-performance, single-chip, 24-bit stereo audio analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This sophisticated component is ideal for professional and high-end consumer audio applications, offering outstanding dynamic performance and advanced features to deliver superior sound quality.
Key Features
- High Resolution: The PCM4201PW operates with a 24-bit resolution, ensuring high-fidelity audio capture with detailed and nuanced sound reproduction.
- Dynamic Range: It boasts an impressive dynamic range, making it capable of handling a wide range of audio levels without distortion or loss of detail.
- Sampling Rates: This ADC supports a range of sampling rates, from 16kHz to 200kHz, allowing for versatility in various audio applications.
- Differential Inputs: The device features differential inputs that provide improved noise immunity, essential for maintaining the integrity of the audio signal in challenging environments.
- Low Distortion: The PCM4201PW exhibits extremely low total harmonic distortion plus noise (THD+N), which ensures the audio output is as true to the original as possible.
Applications
The PCM4201PW is suitable for a broad range of applications where high-quality audio conversion is required, including:
- Professional audio recording and mixing consoles
- Digital audio effects processors
- High-end A/V receivers
- Studio monitors
- Broadcast studio equipment
Technical Specifications
Parameter
Value
Resolution
24-bit
Dynamic Range
Typical 120dB
Sampling Rate
16kHz to 200kHz
Input Type
Differential
THD+N
Extremely low
Package
24-TSSOP
With its advanced specifications and features, the PCM4201PW from Texas Instruments stands out as an excellent choice for any application demanding high-quality audio ADC performance.