Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 300mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 104537-TPS62205DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62205DBVR CAD Model

Description

Product Overview: TPS62205DBVR from Texas Instruments

The TPS62205DBVR is a highly-efficient, synchronous step-down DC-DC converter designed by Texas Instruments, tailored for battery-powered and low-power applications. This compact and versatile power management integrated circuit (IC) operates over a wide input voltage range and is capable of delivering up to 300mA of continuous output current. The device's small form factor and high level of integration make it an ideal choice for space-constrained applications.

Key Features:

  • High Efficiency: The TPS62205DBVR utilizes a synchronous step-down converter topology, which results in high power conversion efficiency, especially at light loads, due to its low quiescent current.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 6V, making it suitable for single-cell Li-Ion batteries as well as 3-cell NiMH or alkaline battery configurations.
  • Adjustable Output Voltage: The output voltage can be programmed from 0.7V to 6V via an external resistor divider, allowing for flexibility across different applications.
  • Small Package Size: The device comes in a 5-pin SOT-23 package, which is highly space-efficient for portable devices.
  • Power Save Mode: It features an automatic power save mode that transitions between pulse width modulation (PWM) and pulse frequency modulation (PFM) to maintain high efficiency over a wide load range.

Applications:

The TPS62205DBVR is particularly well-suited for portable electronics where power efficiency and space are critical. These include:

  • Smartphones and tablets
  • Wearable technology like smartwatches and fitness trackers
  • Wireless headphones and Bluetooth earbuds
  • Medical devices like portable monitors and diagnostic equipment
  • IoT devices and sensors

With its impressive efficiency and versatile input voltage range, the TPS62205DBVR from Texas Instruments is a reliable choice for designers looking to optimize power management in their compact electronic products. Its ability to maintain high efficiency across a broad spectrum of operating conditions ensures extended battery life, which is paramount for today's mobile and battery-operated devices.

You May Also Be Interested in

Texas Instruments
LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage | IC REG BUCK 5V 500MA 8SOIC
Lowest to $1.5563
ECAD model for LM2671M-5.0
Texas Instruments
3-V to 65-V Input, 500-mA Synchronous Buck Converter with Ultra-Low IQ
Lowest to $1.4364
ECAD model for LM5166DRCR
Allegro MicroSystems, LLC
IC REG BUCK 2.5V/3.3V/5V 10DFN / Buck Switching Regulator IC Positive Fixed 2.5V, 3.3V, 5V 1 Output 800mA 10-WFDFN Exposed Pad
Need more? Email Us
ECAD model for ARG81880KEJJTR
Richtek USA Inc.
IC REG BUCK ADJ 2A SYNC 14WDFN / Conv DC-DC 4.5V to 21V Synchronous Step Down Single-Out 0.808V to 15V 2A 14-Pin WDFN EP
Lowest to $1.1183
ECAD model for RT7262AZQW
Diodes Incorporated
IC PWM CONVERTER 8SOIC / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP1536SDPG-13
Texas Instruments
LM2578A/LM3578A Switching Regulator | IC REG BUCK BST 750MA 8DIP
Lowest to $6.8092
ECAD model for LM2578AN
Diodes Incorporated
IC REG BUCK / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP6006-12WTG-7
Texas Instruments
LM2594/LM2594HV SIMPLE SWITCHER® Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 3.3V 500MA 8SOIC
Lowest to $2.9930
ECAD model for LM2594M-3.3
Diodes Incorporated
IC REG BUCK ADJUSTABLE 2.5A 6DFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-WDFN Exposed Pad
Need more? Email Us
ECAD model for AP3432DNTR-G1

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6490 $51.9200
190+ $0.5325 $101.1750
295+ $0.5159 $152.1905
405+ $0.4993 $202.2165
520+ $0.4826 $250.9520
695+ $0.4327 $300.7265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 80 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention