EN
  • EN
  • DE
  • IT

LM2578AN

Part No LM2578AN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2578A/LM3578A Switching Regulator | IC REG BUCK BST 750MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 40V
Output Current 750mA (Switch)
Switching Frequency 20kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2578
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1197442-LM2578AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2578AN CAD Model

Description

The LM2578AN is a versatile switching regulator integrated circuit (IC) produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This IC is part of TI's expansive family of monolithic regulators and is designed to deliver high performance in a wide range of power conversion applications.

Key Features

  • Adjustable Output Voltage: The LM2578AN allows for an adjustable output voltage, which can be set by the user with two external resistors. This feature provides flexibility and makes the IC suitable for a variety of applications.
  • High Efficiency: With its innovative design, the LM2578AN provides high efficiency, which is essential for reducing heat and improving reliability in electronic systems.
  • Wide Input Voltage Range: The IC can handle a wide range of input voltages, making it ideal for applications that experience varying power levels or are battery-powered.
  • 52 kHz Fixed Frequency Internal Oscillator: The built-in oscillator ensures consistent performance and simplifies the design process by eliminating the need for an external clock source.

Applications

The LM2578AN is a versatile component that can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Motor controllers

Technical Specifications

Parameter Value Output Voltage Range Adjustable Input Voltage Range 4 V to 40 V Switching Frequency 52 kHz Package Type DIP-8

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM2578AN is built to meet rigorous standards, ensuring reliable performance and longevity in demanding environments.

Ordering Information

To order the LM2578AN or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8092 $61.2828
21+ $5.5870 $117.3270
32+ $5.4125 $173.2000
43+ $5.2379 $225.2297
56+ $5.0633 $283.5448
75+ $4.5395 $340.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 747 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess