EN
  • EN
  • DE

MIC2877-4.75YFT-TR

Part No MIC2877-4.75YFT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST SYNCH 8FTQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 4.75V
Voltage - Output (Max) -
Current - Output 2A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UQFN
Supplier Device Package 8-FTQFN (2x2)
Base Product Number MIC2877
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379153-MIC2877-4.75YFT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2877-4.75YFT-TR CAD Model

Description

Product Overview: MIC2877-4.75YFT-TR from Microchip Technology

The MIC2877-4.75YFT-TR is a high-efficiency, single-channel LED driver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and feature-rich driver is specifically tailored for driving LEDs with a constant current, making it an ideal solution for portable devices, backlighting applications, and a variety of other LED lighting solutions.

Key Features

  • Adjustable Output Current: The device allows for precise control of LED current, ensuring consistent brightness and color over a range of conditions. This is particularly important for applications where uniformity is critical.
  • High Efficiency: With an efficiency of up to 92%, the MIC2877-4.75YFT-TR minimizes power loss and heat generation, thereby extending battery life in portable applications.
  • Small Footprint: The driver comes in a compact 1.2mm x 1.6mm Thin DFN package, which is highly suitable for space-constrained applications.
  • Wide Input Voltage Range: The device supports an input voltage range of 2.7V to 5.5V, accommodating a variety of power sources and ensuring versatility across different applications.
  • Integrated Safety Features: The MIC2877-4.75YFT-TR includes built-in thermal shutdown and over-current protection, enhancing the reliability and longevity of the end product.
  • Simple PWM Dimming: The device supports Pulse Width Modulation (PWM) dimming, which provides a straightforward method for adjusting brightness levels.

Applications

The MIC2877-4.75YFT-TR LED driver is perfectly suited for a wide range of applications, including:

  • Smartphone and tablet backlighting
  • Portable media players
  • GPS and navigation systems
  • Handheld gaming devices
  • Portable medical devices
  • General LED lighting solutions

With its high efficiency, small package size, and robust protection features, the MIC2877-4.75YFT-TR from Microchip Technology stands out as a top-tier solution for driving LEDs in a multitude of electronic devices. Its design ensures optimal performance while maintaining energy efficiency, making it a preferred choice for manufacturers and designers looking to enhance their products with reliable and effective LED illumination.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2400 $50.4000
510+ $0.1970 $100.4700
790+ $0.1908 $150.7320
1,085+ $0.1847 $200.3995
1,405+ $0.1785 $250.7925
1,875+ $0.1600 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess