FAN65008B - ON Semiconductor
The FAN65008B from ON Semiconductor is a high-efficiency, integrated synchronous buck regulator that provides a compact and reliable solution for a wide range of power supply applications. This advanced power converter is designed to deliver a continuous output current with high efficiency and excellent thermal performance, making it an ideal choice for space-constrained and power-sensitive applications.
Key Features
- Output Current: Capable of delivering up to 8A of continuous output current to meet the needs of demanding applications.
- Input Voltage Range: Supports a wide input voltage range from 4.5V to 18V, allowing for flexible usage in various system configurations.
- High Efficiency: Features a high level of efficiency, which reduces power loss and improves system performance.
- Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to cater to specific requirements of the application.
- Thermal Performance: Excellent thermal performance is achieved through an exposed pad package that enhances heat dissipation.
- Integrated MOSFETs: Comes with high-side and low-side MOSFETs integrated into the device, minimizing external component count and simplifying design.
- Protection Features: Equipped with a variety of protection features including over-current protection, over-temperature protection, and under-voltage lockout, ensuring safe and reliable operation.
Applications
The FAN65008B is suitable for a broad range of applications, particularly where high efficiency and compact design are essential. These applications include but are not limited to:
- Networking equipment such as routers and switches
- Computing systems including servers and storage devices
- Consumer electronics like gaming consoles and TVs
- Telecommunications infrastructure
- Industrial and medical equipment
With its robust feature set and ON Semiconductor's commitment to quality, the FAN65008B stands out as a versatile and efficient solution for modern electronic systems. Designers can rely on this regulator to deliver consistent performance, simplify their power supply design, and achieve a smaller system footprint.