Products specifications Report Issue?

Win Source Part Number 966278-PC74HCT74T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT74T CAD Model

Description

Overview of NXP PC74HCT74T Dual D-Type Flip-Flop

The NXP PC74HCT74T is a high-speed Si-gate CMOS device that is pin compatible with low power Schottky TTL (LSTTL). It is specifically designed for use in applications that require the capture of digital data in a sequential manner. The PC74HCT74T is a dual positive-edge triggered D-type flip-flop with individual data (D), clock (CLK), set (SD), and reset (RD) inputs; and complementary outputs (Q and Qbar).

Key Features

  • Logic Type: Dual D-Type Flip-Flop with Set and Reset
  • Package: Provided in a TSSOP16 package, offering a compact footprint for space-constrained applications.
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL power supply levels.
  • High-Speed Performance: The device is designed for high-speed operation, ensuring quick response times for critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the PC74HCT74T maintains low power consumption, making it suitable for power-sensitive designs.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing ample current for downstream digital logic.
  • Logic Level Compatibility: Input levels are compatible with TTL output levels; output levels are compatible with CMOS input levels.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The NXP PC74HCT74T is versatile and can be used in a variety of digital applications. It is particularly useful in systems where data needs to be captured and held, such as:

  • Registers and counters
  • Control systems
  • Data storage devices
  • Sequential circuitry

With its robust design and compatibility with LSTTL levels, the PC74HCT74T from NXP is an excellent choice for designers looking for a reliable flip-flop that can operate in a range of digital environments.

You May Also Be Interested in

Amphenol FCI
Need more? Email Us
ECAD model for RJCSE-528B-01
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
Richtek USA Inc.
Lowest to $0.7207
ECAD model for RT9172-15PM
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
ECAD model for Q3103LC020002 SG-3040LC 32.768KHZ B
Dell
Need more? Email Us
ECAD model for R730XD24SG2749
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-200-15
Samtec Inc.
Micro Rf Cable Assembly
Need more? Email Us
ECAD model for RF174-01SB1-01RP1-0600
Realtek
Ameba RTL8195-DK Board
Lowest to $9.1405
ECAD model for RTL8195AM-VB1-CG
ABB Embedded Power
45 A Soft Starter PSR Series; IP00; IP20; 18.5 kW
Need more? Email Us
ECAD model for PSE45-600-70

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention