NXP PC74HC173P Quad D-Type Flip-Flop
The NXP PC74HC173P is a high-speed, quad D-type flip-flop integrated circuit designed for use in a broad range of digital applications. This device features four edge-triggered flip-flops with individual D-type inputs and outputs. The PC74HC173P is part of the HC family, which signifies that it is fabricated using silicon gate CMOS technology, ensuring high speed, low power consumption, and reduced noise levels compared to its TTL counterparts.
Each flip-flop in the PC74HC173P has a separate clear (CLR) and clock (CLK) input. Additionally, a common enable input (E) is provided for all four flip-flops, allowing for synchronous control of data transfer. The device also includes a master reset feature, enabling the user to simultaneously clear all flip-flops, thus resetting the entire device quickly and efficiently.
The outputs of the flip-flops (Q0 to Q3) can drive up to 10 LSTTL loads, which is a testament to the device's robust output drive capabilities. The high impedance state of the outputs during power down ensures that there is no excess power consumption, making the PC74HC173P suitable for battery-operated devices and systems where power efficiency is crucial.
With its wide operating voltage range of 2V to 6V, the PC74HC173P can be easily integrated into various digital systems without the need for additional level-shifting components. This feature, combined with its low power dissipation, makes the NXP PC74HC173P an excellent choice for portable electronics, data storage, control systems, and other applications that require reliable data retention and manipulation.
The PC74HC173P is packaged in a 16-pin DIP (Dual In-line Package), which is a standard package for through-hole mounting, ensuring ease of use for prototyping and manufacturing. Its compatibility with JEDEC standard no. 7A requirements also guarantees that it meets the industry standards for CMOS devices, allowing for seamless integration into existing designs.
In summary, the NXP PC74HC173P offers a combination of high-speed operation, low power consumption, and robust output drive, all encapsulated in a package that is both practical and compatible with a wide range of digital systems. Its features make it an ideal choice for designers looking for a reliable and efficient flip-flop solution.