EN
  • EN
  • DE

PCA8550PW,118

Part No PCA8550PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC NON-VOLATILE REG MUX 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2mA, 2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 102252-PCA8550PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8550PW,118 CAD Model

Description

Overview of PCA8550PW,118

The PCA8550PW,118 is a sophisticated integrated circuit from NXP Semiconductors, designed to cater to the needs of advanced electronic systems. This IC is part of NXP's extensive family of interface devices, specifically tailored for applications requiring a robust I/O expansion solution with I2C-bus/SMBus capabilities.

Key Features

  • Interface: The PCA8550PW,118 utilizes the I2C-bus interface, which is a widely adopted bus standard for efficient serial communication, allowing seamless integration with a multitude of microcontrollers and processors.
  • Channels: It offers 8-bit I/O port expansion, which is particularly useful when the number of I/O pins available on a microcontroller is insufficient for the demands of your application.
  • Voltage Range: The device operates over a wide power supply voltage range, accommodating various system requirements and ensuring compatibility with both 3.3V and 5V logic levels.
  • Package: The PCA8550PW,118 comes in a TSSOP-16 package, which is a compact form factor ideal for space-constrained applications while still allowing for ease of soldering and handling during the manufacturing process.
  • Configurability: Its ports can be individually configured as inputs or outputs, providing flexibility in application design. This allows the designer to tailor the IC to the specific needs of their system.
  • Additional Features: It includes built-in features such as power-on reset and noise filtering on the SDA/SCL inputs, enhancing the reliability and robustness of the communication.

Applications

The PCA8550PW,118 is versatile and can be employed in a broad range of applications. It is especially useful in:

  • Server motherboards
  • Embedded systems
  • Industrial control systems
  • Consumer electronics
  • Automotive modules

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PCA8550PW,118 is no exception. It is manufactured to meet high standards, ensuring dependable performance in even the most demanding environments.

Whether you're designing a complex industrial system or a simple consumer device, the PCA8550PW,118 offers the functionality, reliability, and flexibility needed to enhance your project's capabilities.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8340 $55.0200
70+ $1.5048 $105.3360
105+ $1.4578 $153.0690
145+ $1.4108 $204.5660
185+ $1.3638 $252.3030
250+ $1.2227 $305.6750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,730 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess