EN
  • EN
  • DE

BAS40-04 RF

Part No BAS40-04 RF
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SOT23 SCHOTTKY DIODE 200MW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231405-BAS40-04 RF
Popularity Low
Supply and Demand Status Balance
Country of Origin Taiwan
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BAS40-04 RF CAD Model

Description

Product Overview: BAS40-04 RF Schottky Diode

The BAS40-04 RF from Diodes Incorporated is a high-performance Schottky diode designed for applications requiring fast switching and low forward voltage drop. This diode is encapsulated in a compact SOT-23 package, making it suitable for high-density circuit board designs.

Key Features

  • Low Forward Voltage Drop: The BAS40-04 RF has a low forward voltage drop, which enhances its efficiency in rectification applications and reduces power loss.
  • Fast Switching Speed: With its quick response time, the diode is ideal for high-frequency operations, providing efficient performance in RF and fast switching circuits.
  • Surface Mount Package: The small SOT-23 package is designed for automated surface mount assembly processes, saving space on the PCB and reducing overall product size.
  • High Current Capability: Despite its small size, the BAS40-04 RF can handle a continuous forward current of 200 mA, making it robust for a range of applications.
  • Low Capacitance: The diode features low capacitance, which is crucial for maintaining signal integrity in high-speed applications and reducing noise.

Applications

The BAS40-04 RF is versatile and can be used in various applications, including:

  • RF and IF circuits
  • High-speed switching applications
  • Power management systems
  • DC-DC converters
  • Reverse polarity protection

Technical Specifications

Parameter Value
Package SOT-23
Continuous Forward Current (IF) 200 mA
Peak Reverse Voltage (VRM) 40 V
Forward Voltage Drop (VF) 0.8 V @ 100 mA
Reverse Leakage Current (IR) 2 µA @ 25 V
Operating Temperature Range -55°C to +125°C

In summary, the BAS40-04 RF Schottky diode from Diodes Incorporated is a reliable and efficient component that provides excellent performance for a wide array of electronic applications requiring fast switching and low power loss.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0266 $57.8550
4,765+ $0.0243 $115.7895
7,145+ $0.0243 $173.6235
10,530+ $0.0219 $230.6070
13,160+ $0.0219 $288.2040
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess