EN
  • EN
  • DE

PCA9500PW

Part No PCA9500PW
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description PARALLEL I/O PORT, 8-BIT, 8 I/O, / I/O Expander
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 653186-PCA9500PW
Ultra Librarian 3D Model Ultra Librarian PCA9500PW CAD Model

Description

NXP PCA9500PW I/O Expander with EEPROM

The PCA9500PW is a sophisticated integrated circuit (IC) from NXP Semiconductors, designed to expand I/O capabilities of microcontroller systems. This IC combines an 8-bit I/O expander with an onboard 2-kbit Electrically Erasable Programmable Read-Only Memory (EEPROM). The PCA9500PW is particularly suitable for applications where additional I/Os and non-volatile memory storage are necessary, without the need to increase the number of microcontrollers or move to a larger one.

The PCA9500PW operates over the standard I²C-bus/SMBus interface, which ensures easy integration into existing systems with minimal additional wiring. It supports both the standard (100 kHz) and fast (400 kHz) I²C-bus modes. This flexibility allows the PCA9500PW to be used in a wide range of applications, from simple I/O expansion to complex multi-device communication networks.

With its built-in EEPROM, the PCA9500PW offers non-volatile storage, which can be used for storing settings, calibration data, or any other data that must be preserved across power cycles. The EEPROM is rated for a high endurance of at least 1 million write cycles, and a data retention period of 50 years, ensuring reliability and longevity of stored information.

The I/O expander feature of the PCA9500PW provides 8 additional digital I/O pins that can be configured as either inputs or outputs. This makes it ideal for applications such as LED control, keypad interfacing, or reading status signals. The I/O ports can be accessed through a simple serial interface, allowing for easy control and data acquisition.

Encased in a TSSOP16 package, the PCA9500PW is designed for space-constrained applications, providing a compact solution without compromising on functionality. Its operating voltage range of 2.3V to 5.5V allows for compatibility with most logic levels, making it versatile for use in various systems.

Overall, the PCA9500PW from NXP is a powerful and versatile component that can greatly enhance the capabilities of microcontroller-based systems. With its combination of I/O expansion and EEPROM storage, it is an ideal choice for a multitude of applications requiring additional I/O ports and memory.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.4847
NXP / Nexperia
Interface - I/O Expanders 16BIT I2C FM TP GPIO
Lowest to $0.7189
Microchip Technology
Lowest to $1.0848
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 8-BIT I2C FM TP GPIO INT PU
Lowest to $0.9498
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Microchip Technology
Lowest to $1.1320
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.4667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess