EN
  • EN
  • DE

PCA9554PW,118

Part No PCA9554PW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - I/O Expanders 8-BIT I2C FM TP GPIO INT PU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA9554
Mounting Style SMD/SMT
Package / Case TSSOP-16
Interface Type I2C, Serial, SMBus
Number of I/Os 8 I/O
Interrupt Output With Interrupt
Supply Voltage - Min 2.3 V
Supply Voltage - Max 5.5 V
Maximum Clock Frequency 400 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
ESD Protection 2 kV
Input Voltage 5 V
Output Current 50 mA
Output Type Open Drain
Output Voltage 5 V
Product I/O Expanders
Type I/O Expander
Brand NXP Semiconductors
Logic Family PCA9554
Logic Type I2C, SMBus
Operating Supply Current 104 uA
Operating Supply Voltage 2.3 V to 5.5 V
Pd - Power Dissipation 200 mW
Product Type I/O Expanders
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA9554PW,118 CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
CAT9557HV4I-GT2 onsemi HVQCCN-16 United States Functional Equivalent
PCA9534DW TI SOIC-16(300mil) United States Functional Equivalent
PCA9554CPWJ NXP TSSOP-16 Netherlands PIN-TO-PIN
PCA9554PW NXP TSSOP16 Netherlands PIN-TO-PIN
PCA9554PW TI TSSOP-16 United States PIN-TO-PIN
PCA9554PW,112 NXP TSSOP-16 Netherlands PIN-TO-PIN
PCA9554PW/DG,118 NXP TSSOP-16(173mil) Netherlands PIN-TO-PIN
PCA9554PWR TI TSSOP-16 United States PIN-TO-PIN
PCA9554PWRG4 TI TSSOP-16(173mil) United States PIN-TO-PIN
PCA9557DR TI SOIC-16 United States Functional Equivalent

Description

Overview of NXP PCA9554PW,118

The PCA9554PW,118 is a robust 8-bit I/O expander from NXP Semiconductors, designed to provide additional I/O capabilities to microcontroller-based systems via the I²C-bus interface. This versatile device is particularly suited for applications where I/O pins on a microcontroller are limited and expansion is necessary. It is commonly used in servers, personal computers, and various industrial and consumer applications.

Key Features

  • I²C Interface: The PCA9554PW,118 operates as an I²C-bus slave device, allowing seamless integration with microcontrollers and processors that support the I²C protocol. It supports both 100 kHz (Standard-mode) and 400 kHz (Fast-mode) I²C-bus speeds.
  • 8-bit I/O Ports: It features eight programmable I/O pins that can be configured as inputs or outputs, providing flexibility in interfacing with a wide range of peripheral devices.
  • Interrupt Output: An interrupt output pin is available to notify the host microcontroller of changes in input status, reducing the need for constant polling and thus saving power.
  • Polarity Inversion: Input polarity inversion is possible, which means that the logic sense of the input pins can be inverted through software control.
  • Low Power Consumption: Designed for low power consumption, the PCA9554PW,118 is suitable for battery-operated and power-sensitive applications.
  • Built-in Oscillator: The device includes an oscillator which is used to generate the timing necessary for the I²C-bus interface, reducing external component count.

Package and Quality

The PCA9554PW,118 comes in a TSSOP16 (Thin Shrink Small Outline Package) with 16 leads, providing a compact footprint for space-constrained applications. The device is specified over an extended temperature range of -40°C to +85°C, ensuring reliable operation in a variety of environments.

Applications

With its versatile feature set, the PCA9554PW,118 is ideal for expanding I/O capabilities in systems such as:

  • Servers and personal computers for system management and monitoring
  • Industrial control systems where additional I/Os are needed for sensors, switches, and indicators
  • Consumer electronics where additional buttons or LEDs require more I/Os
  • Portable devices where I/O pin limitations are common

Overall, the PCA9554PW,118 is a highly functional and reliable choice for I/O expansion needs in a wide range of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9498 $52.2390
130+ $0.7793 $101.3090
200+ $0.7550 $151.0000
275+ $0.7306 $200.9150
355+ $0.7063 $250.7365
475+ $0.6332 $300.7700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,520 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess