EN
  • EN
  • DE

PCA9670D,512

Part No PCA9670D,512
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SOIC  /  I/O Expander 8 I²C 1 MHz 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Number of I/O 8
Interface I2C
Interrupt Output No
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100µA, 25mA
Clock Frequency 1 MHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Base Product Number PCA96
ECCN EAR99
HTSUS 8542.39.0001
Other Names PCA9670D-ND,935282715512,PCA9670D,2832-PCA9670D,512
Standard Package 1
Win Source Part Number 1084253-PCA9670D,512
Ultra Librarian 3D Model Ultra Librarian PCA9670D,512 CAD Model

Description

Product Overview: NXP PCA9670D,512

The PCA9670D,512 is a state-of-the-art integrated circuit from NXP Semiconductors, renowned for its high-quality and innovative solutions in the electronics industry. This particular device is part of NXP's extensive range of I/O expanders, designed to provide additional input/output (I/O) ports for microcontroller-based systems that require more I/Os than are available on the microcontroller itself.

Key Features

  • I/O Expansion: It offers 8-bit I/O expansion for the two-line bidirectional I²C-bus (Inter-Integrated Circuit).
  • Compatibility: The PCA9670D,512 is fully compatible with most microcontrollers, providing a versatile solution for systems that need extra I/O ports.
  • Operating Voltage: It operates within a supply voltage range of 2.3V to 5.5V, making it suitable for a wide variety of applications, including battery-powered devices.
  • Programmable Polarity: The input and output configuration of the ports can be inverted if necessary, thanks to the programmable polarity inversion feature.
  • Interrupt Output: An interrupt output is available, which can be configured to reflect the input changes, enabling prompt response to input events without the need for constant polling by the microcontroller.
  • High Drive Capability: The outputs can sink or source 25 mA at 5V, providing sufficient drive capability for most peripheral devices.

Applications

The PCA9670D,512 is ideal for use in a multitude of applications where additional I/Os are necessary. It is particularly useful in:

  • Server motherboards
  • Embedded systems
  • Industrial control
  • Home automation systems
  • Consumer electronics

Package and Quality

Encased in a compact SO16 package, the PCA9670D,512 is designed to occupy minimal space on a printed circuit board, making it an excellent choice for space-constrained applications. NXP's commitment to quality ensures that each device meets rigorous industry standards for reliability and performance.

In summary, the NXP PCA9670D,512 I/O expander is a versatile and reliable component that extends the capabilities of microcontroller systems, providing additional I/O ports in a compact and energy-efficient package.

You May Also Be Interested in

Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
Nexperia USA Inc.
I2C
Lowest to $17.4627
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 434 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess