EN
  • EN
  • DE

MAX7318AAG+

Part No MAX7318AAG+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I/O Expander 16 I²C, SMBus 24-SSOP
Manufacturer Maxim Integrated
Package Tube
Number of I/O 16
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-SSOP (0.209", 5.30mm Width)
Case / Package 24-SSOP
Family Name MAX7318
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 58
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925638-MAX7318AAG+
Ultra Librarian 3D Model Ultra Librarian MAX7318AAG+ CAD Model

Description

Maxim Integrated MAX7318AAG+ I/O Expander

The MAX7318AAG+ is a robust I/O expander from Maxim Integrated that offers a convenient solution for extending the number of I/O ports available on a microcontroller or microprocessor. This powerful chip is especially useful in applications where additional I/Os are needed but board space is at a premium.

Key Features

  • 16-Port I/O Expander: The MAX7318AAG+ provides an additional 16 ports, which can be individually configured as either inputs or outputs, giving designers flexibility in expanding their system's capabilities.
  • I²C-Compatible Serial Interface: The device features an I²C-compatible serial interface that supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) operation, making it easy to integrate with a wide range of microcontrollers.
  • Interrupt Output: An interrupt output is available to alert the host microcontroller of any input state changes, allowing for efficient communication and processing without the need for constant polling.
  • Configurable Power-On Reset: Each I/O port can be configured with a default power-on reset state, ensuring predictable behavior on system startup.
  • 5.5V Tolerant I/O Ports: The I/O ports are tolerant to 5.5V, even when powered down, which provides additional protection and compatibility in mixed-voltage environments.

Applications

The MAX7318AAG+ is ideal for a variety of applications where I/O expansion is required. These include:

  • Industrial control systems
  • Server management
  • Portable devices
  • Medical equipment
  • Automotive control systems

Package and Reliability

The device is offered in a compact 24-pin SSOP package, allowing for a small footprint on PCBs. Maxim Integrated ensures high reliability and performance, making the MAX7318AAG+ a trusted choice for expanding I/O capabilities in both commercial and industrial environments.

With its combination of features, the MAX7318AAG+ from Maxim Integrated is an excellent choice for system designers looking to enhance their projects with additional I/Os without compromising on space or functionality.

You May Also Be Interested in

Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Nexperia USA Inc.
I2C
Lowest to $17.4627
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3952 $62.7840
105+ $1.1458 $120.3090
160+ $1.1100 $177.6000
220+ $1.0742 $236.3240
280+ $1.0383 $290.7240
375+ $0.9309 $349.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess