EN
  • EN
  • DE

PCA9534DW

Part No PCA9534DW
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 061206-PCA9534DW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9534DW CAD Model

Description

The PCA9534DW is a high-performance, low-power, 8-bit I/O expander from Texas Instruments, a renowned global semiconductor company.

  • Operating Voltage: 2.3V to 5.5V
  • I2C Bus and SMBus Interface: Allows interfacing with a multitude of devices
  • GPIO Expansion: 8-bit General Purpose I/O (GPIO) expansion
  • Low Power Consumption: Designed with a low standby current
  • Interrupt Output: Configurable to alert the microcontroller when there is a change in the input status
  • Hardware Address Pins: Three hardware address pins allow up to eight devices to be connected on the same bus
  • ESD Protection: Designed with robust ESD protection
  • Package: Compact, surface-mount package (SOIC)
  • RoHS Compliant: Meets the environmental standards set by the Restriction of Hazardous Substances Directive

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2749 $50.0478
54+ $1.8666 $100.7964
83+ $1.8082 $150.0806
115+ $1.7499 $201.2385
148+ $1.6916 $250.3568
198+ $1.5166 $300.2868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess