The MAX156ACWI+ is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) manufactured by Maxim Integrated. This ADC is designed to provide precise digital conversion of analog signals, making it an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical devices, and instrumentation.
Key Features
- High-Speed Conversion: The MAX156ACWI+ is capable of converting analog signals to digital at a rapid rate, ensuring timely and efficient data processing.
- Wide Input Range: This ADC accepts a broad range of input voltages, providing flexibility in various application scenarios.
- Low Power Consumption: Designed with power efficiency in mind, the MAX156ACWI+ is suitable for battery-operated devices and other power-sensitive applications.
- Multiple Operating Modes: The device supports different operating modes, allowing users to optimize performance based on specific requirements.
Technical Specifications
| Parameter |
Value |
| Resolution |
8-Bit |
| Sampling Rate |
Up to 133ksps |
| Analog Input Voltage Range |
0V to Vref |
| Supply Voltage |
4.5V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
SOIC-Wide-18 |
Applications
The versatility of the MAX156ACWI+ allows it to be integrated into numerous systems. Its high-speed conversion rates and low power consumption make it particularly well-suited for portable devices, while its robust temperature range ensures reliable operation in industrial environments.
Ordering Information
To order the MAX156ACWI+ or to request samples, visit Maxim Integrated's official website or contact an authorized distributor. Ensure you reference the correct product code to get the genuine and latest version of this high-quality ADC for your next project.