EN
  • EN
  • DE

TL3842DR

Part No TL3842DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT-MODE PWM CONTROLLERS | IC REG CTRLR BST FLYBK CM 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward
Output Phases 1
Supply Voltage 10V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 97%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TL3842
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1268239-TL3842DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3842DR CAD Model

Description

Product Overview: TL3842DR by Texas Instruments

The TL3842DR from Texas Instruments is a pivotal component in the realm of power management, specifically designed for use in switch-mode power supplies. This versatile and efficient device is a fixed-frequency current-mode PWM controller, which is a critical element for designers aiming to achieve stable and reliable power conversion in a variety of electronic applications.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The TL3842DR is engineered to deliver optimal performance in both off-line and DC-to-DC converter applications, ensuring flexibility across different power management scenarios.
  • Low Start-Up Current: Its low start-up current of less than 0.5mA makes it an energy-efficient choice, minimizing the power drain when the device is first powered on.
  • Automatic Feed-Forward Compensation: This feature enhances the performance by compensating for varying input voltages without the need for external components, simplifying the design process.
  • Pulse-by-Pulse Current Limiting: The built-in current limiting functionality provides excellent protection for the power supply components, ensuring safe operation under abnormal conditions.
  • Internal Error Amplifier: The integrated error amplifier contributes to improved output voltage regulation, which is crucial for maintaining consistent power delivery.

Applications

With its robust feature set, the TL3842DR is an ideal choice for a wide range of applications. It is particularly suited for power supplies in consumer electronics, such as TVs and monitors, as well as industrial systems where efficient power conversion is required. Additionally, it can be found in battery chargers, power adapters, and other devices that demand precise voltage regulation and power efficiency.

Package and Availability

The TL3842DR is offered in an 8-pin SOIC package, providing a compact solution for space-constrained applications. It is available through Texas Instruments and authorized distributors, ensuring easy accessibility for engineers and procurement professionals alike.

You May Also Be Interested in

Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7403 $51.8210
165+ $0.6075 $100.2375
255+ $0.5885 $150.0675
355+ $0.5695 $202.1725
455+ $0.5505 $250.4775
610+ $0.4936 $301.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess