EN
  • EN
  • DE
  • IT

PCA9554CBSHP

Part No PCA9554CBSHP
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16HVQFN  /  I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-HVQFN (3x3)
Base Product Number PCA9554
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-9941-6,PCA9554CBS,128,PCA6408ABS+128,568-9941-2,935299384128,PCA6408ABS,128,568-9941-1
Standard Package 6,000
Win Source Part Number 1084240-PCA9554CBSHP
Ultra Librarian 3D Model Ultra Librarian PCA9554CBSHP CAD Model

Description

The NXP PCA9554CBSHP is an 8-bit I/O expander designed to provide general-purpose remote I/O expansion for most microcontroller families via the two-line bidirectional bus (I²C). This highly versatile expander is especially suitable for applications where I/O pins on a microcontroller are limited and additional inputs or outputs are necessary. It is commonly used in applications such as servers, personal computers, and industrial automation where space and I/O resources are valuable.

Encased in a compact HVQFN20 package, the PCA9554CBSHP is equipped with an interrupt feature that can be configured to alert the host controller when input states change, thereby reducing the need for the controller to poll the expander. This feature is particularly useful in power-sensitive applications as it allows for the efficient use of the microcontroller's sleep modes.

The device integrates 8 I/O pins that can be independently configured as inputs or outputs. This flexibility allows designers to address a wide range of functionality within their projects. The PCA9554CBSHP operates over a power supply range of 2.3V to 5.5V, making it compatible with a variety of logic levels and suitable for battery-operated devices.

Communication with the PCA9554CBSHP is achieved through a fast I²C-bus interface with speeds up to 400 kHz, which is an industry-standard protocol that enables easy integration with most microcontrollers. Additionally, the device supports up to eight different I²C addresses, allowing for multiple expanders to be connected to the same I²C bus, thereby expanding the I/O capability without the need for additional buses.

The NXP PCA9554CBSHP is designed with robust features such as built-in power-on reset and low standby current, which contribute to the reliability and longevity of the applications it is used in. Overall, this I/O expander is an excellent choice for engineers looking to enhance the I/O capabilities of their systems with a compact, efficient, and easy-to-use solution.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess