EN
  • EN
  • DE
  • IT

PCA9555DB

Part No PCA9555DB
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 60
Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Packaging Tube
Number of I/O 16
Interface I²C SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA 25mA
Frequency - Clock 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 24-SSOP (0.209" 5.30mm Width)
Manufacturer Device Package 24-SSOP
Catalog I²C I/O Expanders
Win Source Part Number 081258-PCA9555DB
Family Name PCA9555
Introduction Date Aug 8, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9555DB CAD Model

Description

The PCA9555DB is an advanced product from Texas Instruments (TI), a renowned global semiconductor design and manufacturing company.

  • Description: 24-pin, low voltage 16-bit I/O expander with I2C and SMBus interface.
  • Interface: I2C interface serial clock (SCL) and serial data (SDA).
  • Interrupt Output: Configurable to activate when any input state differs.
  • Voltage Range: 2.3V-5.5V.
  • Standby Current: Low.
  • Reset: Internal power-on reset, hardware reset pin available.
  • I/O Port Expansion: 16-bit parallel input/output.
  • Polarity Inversion: Allows the polarity of the I/O to be inverted.
  • Reset Input: Active LOW reset input.
  • Address Pointer: Automatically increments for sequential reads/writes.
  • Packages: TSSOP and HVQFN.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Rohm Semiconductor
IC XPNDR 400KHZ I2C 35VBGA
Lowest to $2.0208
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3124 $50.8728
53+ $1.8973 $100.5569
82+ $1.8380 $150.7160
113+ $1.7788 $201.0044
146+ $1.7195 $251.0470
195+ $1.5416 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,260 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess