EN
  • EN
  • DE

PCA9703PW,118

Part No PCA9703PW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC SHIFT REG SPI GPI 24TSSOP  /  I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr NXP USA Inc.
Package Tape & Reel
Number of I/O 16 (Input Only)
Interface SPI Serial
Interrupt Output Yes
Output Type Push-Pull
Clock Frequency 5 MHz
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number PCA9703
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PCA9703PW,118-ND,PCA9703PW118,568-5114-1,568-5114-2,568-5114-6,935289045118
Standard Package 2,500
Win Source Part Number 1084257-PCA9703PW,118
Ultra Librarian 3D Model Ultra Librarian PCA9703PW,118 CAD Model

Description

NXP PCA9703PW,118 - High-Speed CMOS I2C-Bus to 16-bit Digital I/O Expander

The PCA9703PW,118 is a robust, high-speed, 16-bit I/O expander from NXP Semiconductors designed to provide additional digital I/O ports via the I2C-bus interface. This versatile chip is housed in a TSSOP28 package and is part of NXP's leading-edge interface products designed to enhance the connectivity and performance of both simple and complex embedded systems.

With its 16 individual I/O pins that can be configured as inputs or outputs, the PCA9703PW,118 offers a flexible solution to increase the I/O capabilities of microcontrollers with a minimal number of pins. This is particularly useful in applications where PCB space is at a premium, and additional I/Os are needed for buttons, LEDs, sensors, or other peripherals.

The device supports fast I2C-bus speeds up to 1 MHz, allowing for quick communication and responsiveness in systems that require high-speed data transfers. Additionally, the PCA9703PW,118 provides an interrupt output that can be connected to the host microcontroller, informing it of changes on the input pins without the need to continuously poll the expander.

The PCA9703PW,118 is equipped with built-in power-on reset and features an active LOW reset input that allows for easy system initialization. Its operating voltage range of 2.3 V to 5.5 V makes it suitable for a variety of logic levels, ensuring compatibility with both 3.3 V and 5 V systems.

NXP's commitment to quality and reliability is evident in the PCA9703PW,118, making it an ideal choice for a wide array of applications, including industrial control systems, home automation, server management, and consumer electronics. Its ease of use, coupled with the support and documentation provided by NXP, simplifies the design process for engineers and developers looking to expand the functionality of their projects.

Overall, the PCA9703PW,118 from NXP is a high-performance, scalable solution for any design that requires additional digital I/Os without sacrificing space, power, or speed.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Nexperia USA Inc.
I2C
Lowest to $17.4627
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4153 $58.9071
17+ $6.9046 $117.3782
26+ $6.6898 $173.9348
36+ $6.4738 $233.0568
47+ $6.2578 $294.1166
62+ $5.6110 $347.8820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess