EN
  • EN
  • DE

PCA9554CPWJ

Part No PCA9554CPWJ
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC GPIO EXPANDER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I/O Expander 8 I²C, SMBus 16-TSSOP
Manufacturer NXP
Package Reel - TR
Number of I/O 8
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PCA9554
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935299383118, 568-9918-6, 568-9918-1, 568-9918-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888714-PCA9554CPWJ
Ultra Librarian 3D Model Ultra Librarian PCA9554CPWJ CAD Model

Description

Introducing the PCA9554CPWJ - An NXP I/O Expander

The PCA9554CPWJ is a robust I/O expander product from the reputable semiconductor manufacturer NXP Semiconductors. This device is designed to provide a seamless and efficient solution for expanding the I/O capabilities of microcontroller-based systems, especially where there are pin limitations.

At the heart of the PCA9554CPWJ lies an 8-bit I/O expander with an I²C-bus interface. This interface operates at frequencies up to 400 kHz, enabling quick communication with a host controller. The I²C-bus interface simplifies the connectivity and allows multiple devices to be connected to the same bus, which is a boon for complex systems requiring numerous I/O points.

One of the standout features of the PCA9554CPWJ is its versatility. Each of the eight I/Os can be configured as either an input or an output, giving designers the flexibility to tailor the device to their specific needs. The inputs can be used to sense the status of switches, while the outputs are capable of driving LEDs or other indicators directly, thanks to the open-drain interrupt output.

In terms of packaging, the PCA9554CPWJ is available in a compact TSSOP16 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance or the ease of integration into a variety of designs, ranging from industrial controls to consumer electronics.

Enhanced with built-in features like power-up reset, the PCA9554CPWJ ensures that the I/Os are initialized in a known state, preventing any erratic behavior at startup. Additionally, the device supports both the standard mode and the fast mode of the I²C-bus, allowing for compatibility with a wide range of I²C-bus controllers and supporting a diverse set of system design requirements.

For those looking to incorporate additional I/O capabilities into their designs without incurring the cost and complexity of larger microcontrollers, the PCA9554CPWJ from NXP Semiconductors presents an ideal solution. Its reliability, flexibility, and ease of use make it a valuable component in any designer's toolkit.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 16BIT I2C FM TP GPIO
Lowest to $0.7189
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 1MHZ I2C 10VSSOP
Lowest to $1.7594
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Microchip Technology
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $17.9951

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3375 $50.0625
37+ $2.7385 $101.3245
57+ $2.6529 $151.2153
78+ $2.5674 $200.2572
101+ $2.4818 $250.6618
135+ $2.2250 $300.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,677 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess