NXP PCA9516A I2C-Bus Repeater
The PCA9516A from NXP Semiconductors is a quintessential component designed to provide I2C-bus buffering and extend the communication range of I2C devices in a system. This innovative I2C-bus repeater enables the connection of multiple devices over long bus lines while maintaining signal integrity and compliance with I2C-bus specifications.
With its ability to isolate capacitance and provide bidirectional buffering for both the data (SDA) and the clock (SCL) lines, the PCA9516A ensures that the I2C-bus can be extended without the usual limitations posed by the maximum bus capacitance. This feature is particularly beneficial in complex systems with multiple I2C devices or in environments where devices are physically dispersed over larger areas.
The device operates over a supply voltage range of 2.3V to 5.5V, making it versatile for interfacing with both low-voltage and standard I2C devices. This flexibility is crucial for modern mixed-voltage systems, ensuring compatibility and simplifying system design. Furthermore, the PCA9516A supports I2C-bus speeds up to 400 kHz (Fast-mode) and 1 MHz (Fast-mode Plus), catering to a wide range of speed requirements for various applications.
One of the standout features of the PCA9516A is its built-in hot-swap capability. This allows I/O card insertion into a live backplane without corrupting the data and clock buses. Additionally, the device's no-glitch feature prevents false triggering and data corruption during the live insertion of cards.
The PCA9516A comes in a small footprint package, the TSSOP-8 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. Its robust design includes an active HIGH repeater enable input that allows the part to connect to the bus only when it is required, thereby minimizing current consumption when the repeater is inactive.
Overall, the PCA9516A is an essential component for system designers looking to enhance the performance and reliability of their I2C-bus communications. Its ability to buffer and extend the bus makes it an ideal solution for a variety of applications, including industrial control systems, consumer electronics, and automotive networks.