EN
  • EN
  • DE

PCA9518

Part No PCA9518
Manufacturer NXP / Nexperia
Description Expandable 5-channel I2C hub
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235928-PCA9518
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9518 CAD Model

Description

NXP PCA9518 I²C-bus Repeater

The NXP PCA9518 is a sophisticated I²C-bus repeater designed to provide seamless communication for devices connected through an I²C interface. This product is an essential component for applications that require long bus lines or need to connect a large number of devices. The PCA9518 is particularly useful in environments where signal integrity may be compromised due to capacitance or when the standard I²C bus length is insufficient.

Featuring five unidirectional channels, the PCA9518 enables one master and up to four slave channels, allowing for extended I²C-bus configurations. Each channel can operate as an active high-gain buffer, enhancing the signal quality and preventing data loss over extended distances or through multiple connections. This ensures reliable data transmission and reception, which is crucial for maintaining the integrity of communication between I²C devices.

The PCA9518 is designed with hot-swap capabilities, which means it can be added to or removed from a live I²C-bus without causing glitches or disruptions. This feature is particularly beneficial in systems that require maintenance or upgrades without powering down the entire system. Additionally, the repeater is equipped with a voltage level translation feature, allowing it to interface between devices operating at different voltage levels, ranging from 0.8V to 5.5V. This makes it an ideal solution for multi-voltage systems or for bridging legacy devices with newer, low-voltage components.

With its built-in ESD protection, the PCA9518 ensures robustness and longevity, safeguarding the connected devices against electrostatic discharges. Its compact package options, including TSSOP and HVQFN, provide flexibility for various design layouts, saving valuable board space in dense electronic systems.

Overall, the NXP PCA9518 is a versatile and reliable solution for expanding I²C-bus communication capabilities. Its ability to maintain signal integrity, support for hot-swapping, and voltage level translation make it an indispensable tool for developers working on complex I²C networks in a wide range of applications, from consumer electronics to industrial automation systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess