EN
  • EN
  • DE

PCA9535PW,118

Part No PCA9535PW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 026461-PCA9535PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9535PW,118 CAD Model

Description

Overview of PCA9535PW,118

The PCA9535PW,118 is a robust, low-voltage 16-bit General Purpose Input/Output (GPIO) expander developed by NXP Semiconductors. This versatile IC is designed to provide additional GPIOs for microcontrollers with limited GPIOs, particularly in applications where space and power are at a premium. It is especially suitable for servers, personal electronics, and industrial control systems.

Key Features

  • Interface: The device features an I2C-bus interface, supporting both 400 kHz Fast-mode and 1 MHz Fast-mode Plus (Fm+).
  • Ports: It includes 16 GPIOs, configurable as either inputs or outputs, divided into two 8-bit ports (Port 0 and Port 1).
  • Low Standby Current: Its low standby current is ideal for battery-powered applications, ensuring minimal power consumption when the device is not active.
  • Polarity Inversion: The PCA9535PW,118 offers individual polarity inversion registers for each of the 16 input ports, allowing for easy interface with the connected microcontroller.
  • Interrupt Output: An interrupt output is available and is activated when any input state differs from its corresponding Input Port register, enhancing the efficiency by negating the need for constant polling.
  • Power Supply: It operates over a wide voltage range from 2.3V to 5.5V, making it suitable for various logic levels and supply voltages.

Package and Temperature Range

The PCA9535PW,118 comes in a TSSOP-24 package, which is lead-free and RoHS compliant. It is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Applications

This GPIO expander is ideal for a wide range of applications, including:

  • Server motherboards
  • Embedded systems
  • Personal electronics (e.g., smartphones, tablets)
  • Industrial controls
  • Home automation systems

The PCA9535PW,118 by NXP Semiconductors is a versatile and reliable solution for expanding the GPIO capabilities of microcontroller-based systems, while maintaining a low power footprint and providing robust performance across diverse applications.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8987 $53.9220
140+ $0.7374 $103.2360
210+ $0.7143 $150.0030
290+ $0.6913 $200.4770
375+ $0.6682 $250.5750
505+ $0.5991 $302.5455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess