Product Overview: PCA9541AD/03,118
The PCA9541AD/03,118 is a distinguished product by NXP Semiconductors, designed to cater to the advanced needs of modern electronics with its innovative features and reliable performance. This specialty I2C-bus switch is engineered to provide a multiplexing function that allows multiple masters to communicate with a single or multiple slaves via two bidirectional buses.
Key Features
- Multi-Master Capability: The device supports multi-master I2C-bus configurations, enabling multiple masters to communicate with single or multiple slaves.
- Channel Selection: It includes channel selection via I2C-bus, making it versatile for various applications.
- Low Standby Current: Power consumption is minimized with a low standby current, making it suitable for power-sensitive applications.
- Latch-up Performance: Robust latch-up performance exceeds 100 mA per JESD78, Class II, ensuring reliability under stress conditions.
- Package: The device comes in a compact SO8 package, which is ideal for space-constrained applications.
Applications
The PCA9541AD/03,118 is designed to be versatile, finding its place in a wide range of applications, such as:
- Redundant and fail-safe systems
- Server and telecom infrastructure
- Advanced industrial control systems
- Multi-master I2C-bus management
Technical Specifications
Parameter
Value
Supply Voltage
2.3V to 5.5V
Operating Temperature
-40°C to +85°C
Package Type
SO8
Mounting Type
Surface Mount
With its advanced features and specifications, the PCA9541AD/03,118 by NXP Semiconductors is an ideal choice for designers looking for a reliable and efficient I2C-bus switch solution.