EN
  • EN
  • DE

PCA9545BPW,118

Part No PCA9545BPW,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC I2C SWITCH 4CH 20-TSSOP / I2C Bus Switch 1-Element 1-IN 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications 4-Channel I2C Switcher
Interface I2C
Operating Supply Voltage 2.3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Mounting SMD
Win Source Part Number 791492-PCA9545BPW,118
Popularity Medium
Supply and Demand Status Balance
Family Name PCA9545
Introduction Date July 28, 2004
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PCA9545BPW,118 CAD Model

Description

NXP PCA9545BPW,118 4-Channel I2C Multiplexer

The PCA9545BPW,118 is a high-performance, 4-channel I2C-bus switch with interrupt logic, designed by NXP Semiconductors. This integrated circuit (IC) allows users to expand their I2C-bus by providing the ability to select up to four separate I2C devices using a single master. It is particularly useful in applications where multiple I2C devices with the same address need to be accessed separately.

Each of the four channels of the PCA9545BPW,118 can be independently enabled or disabled by writing to the internal control register through the I2C-bus. The device also features an interrupt input for each of the downstream pairs, which is propagated to the master to signal the presence of important conditions on the I2C-bus.

Manufactured in a TSSOP-20 package, the PCA9545BPW,118 is designed for a wide range of applications, including servers, telecom infrastructure, base stations, and industrial control systems. The versatility of this multiplexer makes it an ideal choice for systems that require multiple I2C devices to be controlled through a single I2C-bus, ensuring efficient communication and saving valuable board space.

Key features of the PCA9545BPW,118 include:

  • Operating power supply voltage range of 2.3V to 5.5V
  • 5-channel I2C-bus switch with reset
  • Four interrupt inputs, one for each of the downstream channels
  • Active LOW interrupt output
  • Channel selection via I2C-bus
  • Low RON switches
  • Allows voltage level translation between 1.8V, 2.5V, 3.3V, and 5V buses
  • No glitch on power-up
  • Supports hot insertion
  • Low standby current
  • Operating temperature range from -40°C to +85°C
  • Compliant with the I2C-bus Fast and Standard modes

By integrating the PCA9545BPW,118 into your design, you can simplify PCB layout, reduce the complexity of your I2C-bus designs, and enhance the overall reliability of your system. Its ability to switch between multiple I2C devices, while managing signal integrity with low RON switches, makes it a robust and essential component for any I2C-bus expansion needs.

You May Also Be Interested in

Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Texas Instruments
Specialized RoHS
Lowest to $1.3098
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess