EN
  • EN
  • DE

PCA9546A

Part No PCA9546A
Manufacturer NXP / Nexperia
Description 4-channel I2C switch with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236019-PCA9546A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9546A CAD Model

Description

Introducing the PCA9546A I²C Switch from NXP

The PCA9546A is a versatile and efficient I²C-bus switch IC designed by NXP Semiconductors, a leader in the industry. This compact component is a crucial element for applications requiring the expansion of I²C bus communication capabilities. The PCA9546A allows for the connection of up to four separate I²C-bus slave devices, each with the same address, to a single I²C-bus master, effectively solving address conflict issues and expanding system flexibility.

Featuring four bidirectional translating switches, the PCA9546A can operate with a power supply range of 2.3V to 5.5V, making it suitable for a wide array of applications, from mobile devices to industrial control systems. Its low stand-by current ensures energy efficiency, which is particularly valuable in battery-operated devices.

The device's switching is controlled via the I²C bus, providing a seamless and easy-to-use interface. Each switch has an interrupt input that can be configured to alert the master when a change has occurred on the I²C-bus slave side, thereby enhancing system management and reducing processor overhead. The PCA9546A also supports hot insertion, which means that devices can be added or removed without the need to power down the entire system.

Key features of the PCA9546A include:

  • 4-channel I²C-bus switch with reset
  • Low Ron resistance of the switch
  • Channel selection via I²C-bus
  • Support for interrupt reporting from downstream I²C devices
  • Active LOW reset input
  • Accommodation of standard-mode, fast-mode, and fast-mode Plus I²C-bus devices
  • No glitch on power-up
  • 5V tolerant inputs

With its robust design, the PCA9546A ensures minimal signal distortion and offers a high degree of noise immunity. It is also designed to prevent SDA and SCL corruption during live board insertion and removal, making it a reliable choice for dynamic, multi-device systems. Available in a small footprint package, the PCA9546A is an excellent solution for space-constrained applications.

Whether you are developing consumer electronics, automotive systems, or complex industrial machinery, the PCA9546A from NXP stands out as a smart, straightforward solution for expanding your I²C communication capabilities without compromising performance or power efficiency.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6387 $60.6765
225+ $0.5244 $117.9900
345+ $0.5082 $175.3290
470+ $0.4920 $231.2400
610+ $0.4759 $290.2990
815+ $0.4262 $347.3530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess